Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Grn, 12Vdc; Led Color Vcc (Visual Communications Company) CDLB-1-2700-9908-I

Description
LED PANEL INDICATOR, 6MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Grn, 12Vdc; Led Color Vcc (Visual Communications Company) - 51AH5576 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Grn, 12Vdc; Led Color Vcc (Visual Communications Company)
51AH5576
Led Panel Indicator, 6Mm, Grn, 12Vdc; Led Color Vcc (Visual Communications Company) 51AH5576
LED PANEL INDICATOR, 6MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, GRN, 12VDC; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:199mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5576
Product Name Led Panel Indicator, 6Mm, Grn, 12Vdc; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
T-3 1/4 Miniature Bayonet Based LED Lamps -  - Data Display Products
Specs
LED Package: T-3
LED Type Red; Green; Blue; White; Amber
Forward Voltage 6 to 30 volts
View Details