LED PANEL INDICATOR, 6MM, YEL, 28VDC; LED Color:Yellow; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CDLB Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 51AH5569 |
| Product Name | Led Panel Indicator, 6Mm, Yel, 28Vdc; Led Color Vcc (Visual Communications Company) |
| LED Type | Yellow; Yellow |