Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company) CD-1-8712-9933-I

Description
LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company) - 51AH5565 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company)
51AH5565
Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company) 51AH5565
LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, WHT, 28VDC; LED Color:White; Operating Voltage:28VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:250mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5565
Product Name Led Panel Indicator, 6Mm, Wht, 28Vdc; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
Specs
LED Type Green; Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 110 degrees
View Details