Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Yel, 12Vdc; Led Color Vcc (Visual Communications Company) CD-1-2701-9908-I

Description
LED PANEL INDICATOR, 6MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Yel, 12Vdc; Led Color Vcc (Visual Communications Company) - 51AH5556 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Yel, 12Vdc; Led Color Vcc (Visual Communications Company)
51AH5556
Led Panel Indicator, 6Mm, Yel, 12Vdc; Led Color Vcc (Visual Communications Company) 51AH5556
LED PANEL INDICATOR, 6MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, YEL, 12VDC; LED Color:Yellow; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:219mcd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5556
Product Name Led Panel Indicator, 6Mm, Yel, 12Vdc; Led Color Vcc (Visual Communications Company)
LED Type Yellow; Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type White
Viewing Angle 70 degrees
View Details