Visual Communications Company, Inc. Led Panel Indicator, 6Mm, Blu, 12Vdc; Led Color Vcc (Visual Communications Company) CD-0-8711-9909-I

Description
LED PANEL INDICATOR, 6MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet
Description
LED PANEL INDICATOR, 6MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Panel Indicator, 6Mm, Blu, 12Vdc; Led Color Vcc (Visual Communications Company) - 51AH5748 - Newark, An Avnet Company
Chicago, IL, United States
Led Panel Indicator, 6Mm, Blu, 12Vdc; Led Color Vcc (Visual Communications Company)
51AH5748
Led Panel Indicator, 6Mm, Blu, 12Vdc; Led Color Vcc (Visual Communications Company) 51AH5748
LED PANEL INDICATOR, 6MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

LED PANEL INDICATOR, 6MM, BLU, 12VDC; LED Color:Blue; Operating Voltage:12VDC; Mounting Hole Dia:6mm; Forward Current If:20mA; Luminous Intensity:2.3cd; IP / NEMA Rating:IP67; Product Range:CD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51AH5748
Product Name Led Panel Indicator, 6Mm, Blu, 12Vdc; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details