Visual Communications Company, Inc. Panel Indicator, Amber, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) CCLB-2-3048-9908-W

Description
PANEL INDICATOR, AMBER, 8.1MM, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, AMBER, 8.1MM, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Amber, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) - 40AH1860 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Amber, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
40AH1860
Panel Indicator, Amber, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) 40AH1860
PANEL INDICATOR, AMBER, 8.1MM, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:-; Product Range:CCLB Series

PANEL INDICATOR, AMBER, 8.1MM, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:1.3cd; IP / NEMA Rating:-; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1860
Product Name Panel Indicator, Amber, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
EXCELED™ series chip LED - SML-H12Y8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details