Visual Communications Company, Inc. Panel Indicator, Red, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) CCLB-2-3046-9908-W

Description
PANEL INDICATOR, RED, 8.1MM, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, RED, 8.1MM, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:-; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) - 40AH1856 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
40AH1856
Panel Indicator, Red, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company) 40AH1856
PANEL INDICATOR, RED, 8.1MM, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:-; Product Range:CCLB Series

PANEL INDICATOR, RED, 8.1MM, 12V; LED Color:Red; Operating Voltage:12V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:900mcd; IP / NEMA Rating:-; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1856
Product Name Panel Indicator, Red, 8.1Mm, 12V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736290 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Mini-mold Chip LED - SML-D13FW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Green
Peak Wavelength 564 nm (5640 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 3700Lm, 1.168M; Light Colour Ledvance - 85AC2470 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details