Visual Communications Company, Inc. Panel Indicator, White, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company) CCLB-1-3061-9920-I

Description
PANEL INDICATOR, WHITE, 8.1MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, WHITE, 8.1MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, White, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company) - 40AH1852 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, White, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company)
40AH1852
Panel Indicator, White, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company) 40AH1852
PANEL INDICATOR, WHITE, 8.1MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

PANEL INDICATOR, WHITE, 8.1MM, 120VAC; LED Color:White; Operating Voltage:120VAC; Mounting Hole Dia:8.1mm; Forward Current If:8mA; Luminous Intensity:27cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1852
Product Name Panel Indicator, White, 8.1Mm, 120Vac; Led Color Vcc (Visual Communications Company)
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details