Visual Communications Company, Inc. Panel Indicator, Green, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) CCLB-1-3047-9923-I

Description
PANEL INDICATOR, GREEN, 8.1MM, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:5.49cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, GREEN, 8.1MM, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:5.49cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Green, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) - 40AH1844 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Green, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
40AH1844
Panel Indicator, Green, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) 40AH1844
PANEL INDICATOR, GREEN, 8.1MM, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:5.49cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

PANEL INDICATOR, GREEN, 8.1MM, 28V; LED Color:Green; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:5.49cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1844
Product Name Panel Indicator, Green, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details