Visual Communications Company, Inc. Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) CCLB-1-3036-9923-I

Description
PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet
Description
PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:CCLB Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) - 40AH1838 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
40AH1838
Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company) 40AH1838
PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

PANEL INDICATOR, RED, 8.1MM, 28V; LED Color:Red; Operating Voltage:28V; Mounting Hole Dia:8.1mm; Forward Current If:20mA; Luminous Intensity:2.8cd; IP / NEMA Rating:IP67; Product Range:CCLB Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 40AH1838
Product Name Panel Indicator, Red, 8.1Mm, 28V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3090NA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3000 K
View Details