Visual Communications Company, Inc. Optics - Light Pipes 7511C2

Description
LIGHT PIPE CLEAR 1 POS
Request a Quote Datasheet
Description
LIGHT PIPE CLEAR 1 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - Light Pipes - L71000-ND - DigiKey
Thief River Falls, MN, United States
Optics - Light Pipes
L71000-ND
Optics - Light Pipes L71000-ND
LIGHT PIPE CLEAR 1 POS

LIGHT PIPE CLEAR 1 POS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category LED Mounts and Lenses
Product Number L71000-ND
Product Name Optics - Light Pipes
LED Hardware LED Light Pipe
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 1707634 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2 x 5.66 x 11.55mm
Lead Length 11.55 mm (0.4547 inch)
View Details
LEDs - Spacers, Standoffs - 36-7031-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Holders - 1-2154857-3 - TE Connectivity
Specs
LED Hardware LED Mount
View Details