Part number 7370 is a self-aligning spacer for T-1 and T-1 3/4 LEDs, designed for printed circuit board mounting with positive lead alignment on 0.100 inch centers. It is made of black PVC, UL rated 94V-0, and has a length of 0.450 inch (11.4 mm). The spacer retains leads, provides height control, and includes bottom bosses for heat dissipation and post-soldering cleanup. It is applicable for mounting LEDs, lamps, resistors, transistors, diodes, and capacitors.
Part Number: 7370
SPACER MOUNTS LED T-1 .450"
LED Mounting Hardware .45" T1 BI-LEAD .197 (5mm) DIA
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | LED Mounts and Lenses | LED Mounts and Lenses | LED Mounts and Lenses |
| Product Number | 7370 | 36-7370-ND | 7370 |
| Product Name | Self Aligning Spacer for T-1 LED's | LEDs - Spacers, Standoffs | LED Mounting Hardware |
| LED Hardware | LED Spacer | LED Spacer |