SCHURTER Inc LEDs - Spacers, Standoffs 35.9662

Description
HOLDER W/OUT LED 2PLACE 3MM
Request a Quote Datasheet
Description
HOLDER W/OUT LED 2PLACE 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - Spacers, Standoffs - 486-7059-ND - DigiKey
Thief River Falls, MN, United States
LEDs - Spacers, Standoffs
486-7059-ND
LEDs - Spacers, Standoffs 486-7059-ND
HOLDER W/OUT LED 2PLACE 3MM

HOLDER W/OUT LED 2PLACE 3MM

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Mounting Hardware
0035.9662
LED Mounting Hardware 0035.9662
LED Mounting Hardware AST

LED Mounting Hardware AST

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses LED Mounts and Lenses
Product Number 486-7059-ND 0035.9662
Product Name LEDs - Spacers, Standoffs LED Mounting Hardware
LED Hardware LED Spacer
Unlock Full Specs
to access all available technical data

Similar Products

LED Lenses & Reflectors - 6656690 - RS Components, Ltd.
Specs
LED Hardware LED Lens
LED Type 14.9 x 12.9 x 11.35 mm, 17.55 x 15.2 x 11.37 mm
Lead Length 14.9 to 17.55 mm (0.5866 to 0.6909 inch)
View Details
Spacer Mount for LED - 8913 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 & T-1 3/4 LED's
Mount Style PCB
View Details
3 suppliers
LED Holders - 3-2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details