Visual Communications Company, Inc. Optics - LEDs - Light Pipes - 7511B37V0 7511B37V0

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1009997-7511B37V0 Type: Rigid Color: Clear Mounting: Board Mount, Press Fit, Right Angle Configuration: Single Categories: Optoelectronics Status: Active Lens Style: Round with Flat Top Lens Size: 4.44mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1009997-7511B37V0 Type: Rigid Color: Clear Mounting: Board Mount, Press Fit, Right Angle Configuration: Single Categories: Optoelectronics Status: Active Lens Style: Round with Flat Top Lens Size: 4.44mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - 7511B37V0
1009997-7511B37V0
Optics - LEDs - Light Pipes - 7511B37V0 1009997-7511B37V0
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1009997-7511B37V0 Type: Rigid Color: Clear Mounting: Board Mount, Press Fit, Right Angle Configuration: Single Categories: Optoelectronics Status: Active Lens Style: Round with Flat Top Lens Size: 4.44mm Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1009997-7511B37V0
Type: Rigid
Color: Clear
Mounting: Board Mount, Press Fit, Right Angle
Configuration: Single
Categories: Optoelectronics
Status: Active
Lens Style: Round with Flat Top
Lens Size: 4.44mm
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1009997-7511B37V0
Product Name Optics - LEDs - Light Pipes - 7511B37V0
LED Type Clear
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
EXCELED™ series chip LED - SML-D12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers