Visual Communications Company, Inc. LED Indication - Discrete 7012X1

Description
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L61101CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L61101CT-ND
LED Indication - Discrete L61101CT-ND
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L61101DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L61101DKR-ND
LED Indication - Discrete L61101DKR-ND
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Buy Now Datasheet
LED Indication - Discrete - L61101TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L61101TR-ND
LED Indication - Discrete L61101TR-ND
Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Red LED Indication - Discrete 1.7V 0805 (2012 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 7012X1
907765-7012X1
LED Indication - Discrete - 7012X1 907765-7012X1
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 907765-7012X1 Series: BrightChips™ Features: Red - LED Indication - Discrete 1.7V 0805 (2012 Metric) Package: Reel - TR Package: 0805 (2012 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L61101TR-NDR, 7012X1CT, L61101TR, L61101DKR, L61101CT, L61101CT-NDR

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 907765-7012X1
Series: BrightChips™
Features: Red - LED Indication - Discrete 1.7V 0805 (2012 Metric)
Package: Reel - TR
Package: 0805 (2012 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: L61101TR-NDR, 7012X1CT, L61101TR, L61101DKR, L61101CT, L61101CT-NDR

Buy Now Datasheet
Led, Red, 11.7Mcd, 660Nm; Led Color Vcc (Visual Communications Company) - 93K6825 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 11.7Mcd, 660Nm; Led Color Vcc (Visual Communications Company)
93K6825
Led, Red, 11.7Mcd, 660Nm; Led Color Vcc (Visual Communications Company) 93K6825
LED, RED, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 11.7MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:-; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 11.7Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) - 28X3277 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 11.7Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company)
28X3277
Led, Red, 11.7Mcd, 660Nm, Full Reel; Led Color Vcc (Visual Communications Company) 28X3277
LED, RED, 11.7MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 11.7MCD, 660NM, FULL REEL; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.7V; Wavelength Typ:660nm; Luminous Intensity:11.7mcd; Viewing Angle:-; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
LED RED CLEAR 0805 SMD - 894-7012X1 - Utmel Electronic Limited
Hong Kong, China
LED RED CLEAR 0805 SMD
894-7012X1
LED RED CLEAR 0805 SMD 894-7012X1
LED RED CLEAR 0805 SMD

LED RED CLEAR 0805 SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L61101CT-ND 907765-7012X1 93K6825 894-7012X1
Product Name LED Indication - Discrete LED Indication - Discrete - 7012X1 Led, Red, 11.7Mcd, 660Nm; Led Color Vcc (Visual Communications Company) LED RED CLEAR 0805 SMD
LED Package: 0805 (2012 Metric) 2.00mm Lx1.25mm W
LED Type Red Red; Red Red; Red
Peak Wavelength 660 nm (6600 Å) 660 nm (6600 Å) 660 nm (6600 Å)
Luminous Intensity 11.7 milliCandela 11.7 milliCandela 11.7 milliCandela
Forward Voltage 1.7 volts 1.7 volts 1.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 3920 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 516-ALMD-EL3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details