Visual Communications Company, Inc. LED Indication - Discrete - 7010X11 7010X11

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 907764-7010X11 Series: 7010X Features: Red - LED Indication - Discrete 1.7V 1206 (3016 Metric) Package: Reel - TR Package: 1206 (3016 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 7010X11CT, L61011TR, L61011DKR, L61011CT, L61011CT-NDR, L61011TR-NDR
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 907764-7010X11 Series: 7010X Features: Red - LED Indication - Discrete 1.7V 1206 (3016 Metric) Package: Reel - TR Package: 1206 (3016 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 7010X11CT, L61011TR, L61011DKR, L61011CT, L61011CT-NDR, L61011TR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - 7010X11
907764-7010X11
LED Indication - Discrete - 7010X11 907764-7010X11
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 907764-7010X11 Series: 7010X Features: Red - LED Indication - Discrete 1.7V 1206 (3016 Metric) Package: Reel - TR Package: 1206 (3016 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 7010X11CT, L61011TR, L61011DKR, L61011CT, L61011CT-NDR, L61011TR-NDR

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 907764-7010X11
Series: 7010X
Features: Red - LED Indication - Discrete 1.7V 1206 (3016 Metric)
Package: Reel - TR
Package: 1206 (3016 Metric)
Mounting: Surface Mount
Categories: Optoelectronics
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 7010X11CT, L61011TR, L61011DKR, L61011CT, L61011CT-NDR, L61011TR-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 907764-7010X11
Product Name LED Indication - Discrete - 7010X11
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom - 36AJ8268 - Newark, An Avnet Company
Specs
LED Package: 2.4mm
LED Type White
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details