Visual Communications Company, Inc. Circuit Board Indicator, 1 Led, Yellow; Led Color Vcc (Visual Communications Company) 6300T7

Description
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:1.95V; Viewing Angle:50°; Height:5.03mm RoHS Compliant: Yes
Datasheet
Description
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:1.95V; Viewing Angle:50°; Height:5.03mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Indicator, 1 Led, Yellow; Led Color Vcc (Visual Communications Company) - 01AC6312 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Board Indicator, 1 Led, Yellow; Led Color Vcc (Visual Communications Company)
01AC6312
Circuit Board Indicator, 1 Led, Yellow; Led Color Vcc (Visual Communications Company) 01AC6312
CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:1.95V; Viewing Angle:50°; Height:5.03mm RoHS Compliant: Yes

CIRCUIT BOARD INDICATOR, 1 LED, YELLOW; LED Color:Yellow; No. of LEDs:1LEDs; LED Mounting:SMD; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6mcd; Forward Voltage:1.95V; Viewing Angle:50°; Height:5.03mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01AC6312
Product Name Circuit Board Indicator, 1 Led, Yellow; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 50 degrees
Luminous Intensity 6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details