Visual Communications Company, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6255T7LC 6255T7LC

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856864-6255T7LC Series: 6255T Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L60057CT, L60057TR-NDR, L60057TR, L60057CT-NDR
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856864-6255T7LC Series: 6255T Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L60057CT, L60057TR-NDR, L60057TR, L60057CT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6255T7LC
856864-6255T7LC
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6255T7LC 856864-6255T7LC
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856864-6255T7LC Series: 6255T Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Reel - TR Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 750 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L60057CT, L60057TR-NDR, L60057TR, L60057CT-NDR

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 856864-6255T7LC
Series: 6255T
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Reel - TR
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: L60057CT, L60057TR-NDR, L60057TR, L60057CT-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856864-6255T7LC
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6255T7LC
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details