Visual Communications Company, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6200T1LC 6200T1LC

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 717280-6200T1LC Packaging: Reel Mounting Style: SMT, Right Angle Color: Red Voltage Rating: 1.8V Configuration: Single Millicandela Rating: 0.5mcd Wavelength - Peak: 635nm Current: 2mA Lens Type: Tinted Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)
Request a Quote
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 717280-6200T1LC Packaging: Reel Mounting Style: SMT, Right Angle Color: Red Voltage Rating: 1.8V Configuration: Single Millicandela Rating: 0.5mcd Wavelength - Peak: 635nm Current: 2mA Lens Type: Tinted Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6200T1LC - 717280-6200T1LC - Win Source Electronics
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6200T1LC
717280-6200T1LC
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6200T1LC 717280-6200T1LC
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 717280-6200T1LC Packaging: Reel Mounting Style: SMT, Right Angle Color: Red Voltage Rating: 1.8V Configuration: Single Millicandela Rating: 0.5mcd Wavelength - Peak: 635nm Current: 2mA Lens Type: Tinted Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year)

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 717280-6200T1LC
Packaging: Reel
Mounting Style: SMT, Right Angle
Color: Red
Voltage Rating: 1.8V
Configuration: Single
Millicandela Rating: 0.5mcd
Wavelength - Peak: 635nm
Current: 2mA
Lens Type: Tinted
Categories: Optoelectronics
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 717280-6200T1LC
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 6200T1LC
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269536 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details