Visual Communications Company, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5611R1 5611R1

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 764053-5611R1 Series: 5611R Packaging: Bulk Mounting Style: Through Hole Color: Red Voltage Rating: 2.1V Configuration: Single Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 7.30mm x 2.40mm Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Part Status: Obsolete(EOL) Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 764053-5611R1 Series: 5611R Packaging: Bulk Mounting Style: Through Hole Color: Red Voltage Rating: 2.1V Configuration: Single Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 7.30mm x 2.40mm Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Part Status: Obsolete(EOL) Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5611R1
764053-5611R1
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5611R1 764053-5611R1
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 764053-5611R1 Series: 5611R Packaging: Bulk Mounting Style: Through Hole Color: Red Voltage Rating: 2.1V Configuration: Single Millicandela Rating: 5mcd Lens Style/Size: Rectangle with Flat Top, 7.30mm x 2.40mm Wavelength - Peak: 635nm Current: 20mA Lens Type: Diffused, Tinted Part Status: Obsolete(EOL) Categories: Optoelectronics Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 764053-5611R1
Series: 5611R
Packaging: Bulk
Mounting Style: Through Hole
Color: Red
Voltage Rating: 2.1V
Configuration: Single
Millicandela Rating: 5mcd
Lens Style/Size: Rectangle with Flat Top, 7.30mm x 2.40mm
Wavelength - Peak: 635nm
Current: 20mA
Lens Type: Diffused, Tinted
Part Status: Obsolete(EOL)
Categories: Optoelectronics
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 764053-5611R1
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 5611R1
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1016-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details