Visual Communications Company, Inc. Indicator, Led Pcb, T-1, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 5600F7

Description
INDICATOR, LED PCB, T-1, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:55°; Height:6.4mm RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LED PCB, T-1, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:55°; Height:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-1, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) - 95F9420 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-1, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
95F9420
Indicator, Led Pcb, T-1, Yellow, 2.1V; Led Color Vcc (Visual Communications Company) 95F9420
INDICATOR, LED PCB, T-1, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:55°; Height:6.4mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-1, YELLOW, 2.1V; LED Color:Yellow; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Luminous Intensity:6.3mcd; Forward Voltage:2.1V; Viewing Angle:55°; Height:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95F9420
Product Name Indicator, Led Pcb, T-1, Yellow, 2.1V; Led Color Vcc (Visual Communications Company)
LED Package: T-1 (3mm)
LED Type Yellow; Yellow
Viewing Angle 55 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Circular LED lamp - SLR343BN4T - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0674 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details