Visual Communications Company, Inc. LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 553-0133 553-0133

Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856560-553-0133 Series: 553 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L20450, L20450-NDR
Request a Quote Datasheet
Description
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856560-553-0133 Series: 553 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L20450, L20450-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 553-0133
856560-553-0133
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 553-0133 856560-553-0133
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856560-553-0133 Series: 553 Features: LED Circuit Board Indicator LED Circuit Board Indicator Package: Bulk Part Status: Obsolete Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: L20450, L20450-NDR

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 856560-553-0133
Series: 553
Features: LED Circuit Board Indicator LED Circuit Board Indicator
Package: Bulk
Part Status: Obsolete
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: L20450, L20450-NDR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 856560-553-0133
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 553-0133
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Surface Mount Auto Focus Lamp - ASMT-FG10-NFJ00 - Broadcom Inc.
Specs
LED Package: SMT Lamp Package
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
4 suppliers
Specs
LED Package: T-1
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details