Visual Communications Company, Inc. Indicator, Led Pcb, T-3/4, Green, 2.3V; Led Color Vcc (Visual Communications Company) 5350T5

Description
INDICATOR, LED PCB, T-3/4, GREEN, 2.3V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2.3V; Viewing Angle:70°; Height:6.35mm RoHS Compliant: Yes
Description
INDICATOR, LED PCB, T-3/4, GREEN, 2.3V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2.3V; Viewing Angle:70°; Height:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Indicator, Led Pcb, T-3/4, Green, 2.3V; Led Color Vcc (Visual Communications Company) - 93K6792 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Led Pcb, T-3/4, Green, 2.3V; Led Color Vcc (Visual Communications Company)
93K6792
Indicator, Led Pcb, T-3/4, Green, 2.3V; Led Color Vcc (Visual Communications Company) 93K6792
INDICATOR, LED PCB, T-3/4, GREEN, 2.3V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2.3V; Viewing Angle:70°; Height:6.35mm RoHS Compliant: Yes

INDICATOR, LED PCB, T-3/4, GREEN, 2.3V; LED Color:Green; No. of LEDs:-; LED Mounting:Through Hole; Bulb Size:T-3/4 (1.8mm); Forward Current If:10mA; Luminous Intensity:4mcd; Forward Voltage:2.3V; Viewing Angle:70°; Height:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6792
Product Name Indicator, Led Pcb, T-3/4, Green, 2.3V; Led Color Vcc (Visual Communications Company)
LED Package: T-3/4 (1.8mm)
LED Type Green; Green
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
Number of Array Elements 1
View Details
IR LEDs - 2758952 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Optical Power Output 50 milliwatts
View Details
Specs
LED Package: T-1
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details