Visual Communications Company, Inc. Panel Indicator, 6.35Mm, Blue, 3.4V; Led Color Vcc (Visual Communications Company) 5100H6

Description
PANEL INDICATOR, 6.35MM, BLUE, 3.4V; LED Color:Blue; Operating Voltage:3.4V; Mounting Hole Dia:6.35mm; Forward Current If:45mA; Luminous Intensity:3mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes
Description
PANEL INDICATOR, 6.35MM, BLUE, 3.4V; LED Color:Blue; Operating Voltage:3.4V; Mounting Hole Dia:6.35mm; Forward Current If:45mA; Luminous Intensity:3mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 6.35Mm, Blue, 3.4V; Led Color Vcc (Visual Communications Company) - 05C1586 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 6.35Mm, Blue, 3.4V; Led Color Vcc (Visual Communications Company)
05C1586
Panel Indicator, 6.35Mm, Blue, 3.4V; Led Color Vcc (Visual Communications Company) 05C1586
PANEL INDICATOR, 6.35MM, BLUE, 3.4V; LED Color:Blue; Operating Voltage:3.4V; Mounting Hole Dia:6.35mm; Forward Current If:45mA; Luminous Intensity:3mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

PANEL INDICATOR, 6.35MM, BLUE, 3.4V; LED Color:Blue; Operating Voltage:3.4V; Mounting Hole Dia:6.35mm; Forward Current If:45mA; Luminous Intensity:3mcd; IP / NEMA Rating:Not Rated; Product Range:5100H Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1586
Product Name Panel Indicator, 6.35Mm, Blue, 3.4V; Led Color Vcc (Visual Communications Company)
LED Type Blue; Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
High Brightness LED - MT3003N-OR-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
LED Indication - Discrete - SLR-332DUT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers