Visual Communications Company, Inc. Pmi .250 Led 28V Wire Clear Green Rohs Compliant Vcc (Visual Communications Company) 44W-NKG28H-CG0

Description
PMI .250" LED 28V WIRE CLEAR GREEN ROHS COMPLIANT: YES
Description
PMI .250" LED 28V WIRE CLEAR GREEN ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The PMI .250 LED 28V Wire Clear Green is a panel mount indicator designed for various applications. It features a mounting hole size of 0.250 inches (6.35mm) and operates at a voltage of 28V. This LED indicator is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The product utilizes advanced LED technology for high brightness and low power consumption, consuming up to 90% less energy than traditional incandescent indicators. It is suitable for high vibration applications and operates cooler than conventional lamps. The indicator is available with a clear lens and is designed to provide maximum light output with a fresnel pattern lens.

Datasheet Summary
Powered by GS/AI

The PMI .250 LED 28V Wire Clear Green is a panel mount indicator designed for various applications. It features a mounting hole size of 0.250 inches (6.35mm) and operates at a voltage of 28V. This LED indicator is compliant with RoHS and REACH regulations, ensuring it meets environmental standards. The product utilizes advanced LED technology for high brightness and low power consumption, consuming up to 90% less energy than traditional incandescent indicators. It is suitable for high vibration applications and operates cooler than conventional lamps. The indicator is available with a clear lens and is designed to provide maximum light output with a fresnel pattern lens.

Suppliers

Company
Product
Description
Supplier Links
Pmi .250 Led 28V Wire Clear Green Rohs Compliant Vcc (Visual Communications Company) - 99AC1924 - Newark, An Avnet Company
Chicago, IL, United States
Pmi .250 Led 28V Wire Clear Green Rohs Compliant Vcc (Visual Communications Company)
99AC1924
Pmi .250 Led 28V Wire Clear Green Rohs Compliant Vcc (Visual Communications Company) 99AC1924
PMI .250" LED 28V WIRE CLEAR GREEN ROHS COMPLIANT: YES

PMI .250" LED 28V WIRE CLEAR GREEN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99AC1924
Product Name Pmi .250 Led 28V Wire Clear Green Rohs Compliant Vcc (Visual Communications Company)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Circular high-brightness LED lamp - SLI-343YC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers