Visual Communications Company, Inc. LED Indication - Discrete 4361H1/5

Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial
Request a Quote Datasheet
Description
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4361H1/5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4361H1/5-ND
LED Indication - Discrete 4361H1/5-ND
Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Green, Red LED Indication - Discrete 2.1V Green, 2V Red Radial

Buy Now Datasheet
Led, T-1 3/4, Red / Green, Radial; Led Color Vcc (Visual Communications Company) - 16M1415 - Newark, An Avnet Company
Chicago, IL, United States
Led, T-1 3/4, Red / Green, Radial; Led Color Vcc (Visual Communications Company)
16M1415
Led, T-1 3/4, Red / Green, Radial; Led Color Vcc (Visual Communications Company) 16M1415
LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:40°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 6.3mcd, G 10mcd; MSL:- RoHS Compliant: Yes

LED, T-1 3/4, RED / GREEN, RADIAL; LED Color:Green, Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Viewing Angle:40°; Lens Shape:Round; Forward Current / Color:-; Luminous Intensity / Color:R 6.3mcd, G 10mcd; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4361H1/5-ND 16M1415
Product Name LED Indication - Discrete Led, T-1 3/4, Red / Green, Radial; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Red; Green; Multi-Colored Red; Green; Green, Red
Peak Wavelength 563 to 650 nm (5630 to 6500 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details
LED Indication - Discrete - 754-1013-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details