Visual Communications Company, Inc. LED Indication - Discrete 4304H7

Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Yellow LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4304H7-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4304H7-ND
LED Indication - Discrete 4304H7-ND
Yellow LED Indication - Discrete 2.1V Radial

Yellow LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331703-4304H7 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331703-4304H7
Optoelectronics - LED Indication - Discrete 1331703-4304H7
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1331703-4304H7 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Yellow Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 40° Lens Color: Yellow Lens Transparency: Diffused Millicandela Rating: 16mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 585nm Height (Max): 9.98mm Supplier Device Package: T-1 3/4 (5mm) Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: 4304H7-NDR RoHS Status: ROHS3 Compliant

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1331703-4304H7
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Yellow
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 40°
Lens Color: Yellow
Lens Transparency: Diffused
Millicandela Rating: 16mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 585nm
Height (Max): 9.98mm
Supplier Device Package: T-1 3/4 (5mm)
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: 4304H7-NDR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Led, Yellow, T-1 3/4 (5Mm), 6.3Mcd, 585Nm; Led Color Vcc (Visual Communications Company) - 16M1520 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 6.3Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
16M1520
Led, Yellow, T-1 3/4 (5Mm), 6.3Mcd, 585Nm; Led Color Vcc (Visual Communications Company) 16M1520
LED, YELLOW, T-1 3/4 (5MM), 6.3MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:16mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 6.3MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:10mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:16mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4304H7-ND 1331703-4304H7 16M1520
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Yellow, T-1 3/4 (5Mm), 6.3Mcd, 585Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 585 nm (5850 Å) 585 nm (5850 Å) 585 nm (5850 Å)
Viewing Angle 40 degrees 40 degrees 40 degrees
Luminous Intensity 16 milliCandela 16 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Dual color chip LED with reflector - SML-020MVT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 650 nm (5700 to 6500 Å)
View Details
Led Light Bar, Cool Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2463 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details