Visual Communications Company, Inc. LED Indication - Discrete 4304H6

Description
Blue LED Indication - Discrete 5V Radial
Request a Quote Datasheet
Description
Blue LED Indication - Discrete 5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4304H6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4304H6-ND
LED Indication - Discrete 4304H6-ND
Blue LED Indication - Discrete 5V Radial

Blue LED Indication - Discrete 5V Radial

Buy Now Datasheet
Led, Blue, T-1 3/4 (5Mm), 160Mcd, 430Nm; Led Color Vcc (Visual Communications Company) - 05C1507 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4 (5Mm), 160Mcd, 430Nm; Led Color Vcc (Visual Communications Company)
05C1507
Led, Blue, T-1 3/4 (5Mm), 160Mcd, 430Nm; Led Color Vcc (Visual Communications Company) 05C1507
LED, BLUE, T-1 3/4 (5MM), 160MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:5V; Wavelength Typ:430nm; Luminous Intensity:160mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

LED, BLUE, T-1 3/4 (5MM), 160MCD, 430NM; LED Color:Blue; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:5V; Wavelength Typ:430nm; Luminous Intensity:160mcd; Viewing Angle:40°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4304H6-ND 05C1507
Product Name LED Indication - Discrete Led, Blue, T-1 3/4 (5Mm), 160Mcd, 430Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Blue Blue; Blue
Peak Wavelength 430 nm (4300 Å) 430 nm (4300 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 160 milliCandela 160 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Cluster LED - L4LRE/24V/835/NS/10IN/70496 - OSRAM SYLVANIA, Inc.
Specs
Viewing Angle 120 degrees
View Details
Mini-mold side view chip LED - SMLA12BN8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x1.15 (t=0.55)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details