Visual Communications Company, Inc. LED Indication - Discrete 4303F5

Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4303F5-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4303F5-ND
LED Indication - Discrete 4303F5-ND
Green LED Indication - Discrete 2.1V Radial

Green LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Optoelectronics - LED Indication - Discrete - 1331705-4303F5 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331705-4303F5
Optoelectronics - LED Indication - Discrete 1331705-4303F5
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 1331705-4303F5 Category: Optoelectronics>LED Indication - Discrete Packaging: Bulk Color: Green Standard Package: 1,000 Mounting: Through Hole Configuration: Standard Viewing Angle: 55° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 25mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 10mA Wavelength - Peak: 563nm Height (Max): 6.40mm Supplier Device Package: T-1 Case / Package: Radial Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 RoHS Status: ROHS3 Compliant

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 1331705-4303F5
Category: Optoelectronics>LED Indication - Discrete
Packaging: Bulk
Color: Green
Standard Package: 1,000
Mounting: Through Hole
Configuration: Standard
Viewing Angle: 55°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 25mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 10mA
Wavelength - Peak: 563nm
Height (Max): 6.40mm
Supplier Device Package: T-1
Case / Package: Radial
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Led, Green, T-1 (3Mm), 16Mcd, 562Nm; Led Color Vcc (Visual Communications Company) - 93K6987 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 16Mcd, 562Nm; Led Color Vcc (Visual Communications Company)
93K6987
Led, Green, T-1 (3Mm), 16Mcd, 562Nm; Led Color Vcc (Visual Communications Company) 93K6987
LED, GREEN, T-1 (3MM), 16MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:16mcd; Viewing Angle:90°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 16MCD, 562NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:2.2V; Wavelength Typ:562nm; Luminous Intensity:16mcd; Viewing Angle:90°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet
LED GREEN DIFFUSED T-1 T/H - 894-4303F5 - Utmel Electronic Limited
Hong Kong, China
LED GREEN DIFFUSED T-1 T/H
894-4303F5
LED GREEN DIFFUSED T-1 T/H 894-4303F5
LED GREEN DIFFUSED T-1 T/H

LED GREEN DIFFUSED T-1 T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4303F5-ND 1331705-4303F5 93K6987 894-4303F5
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, Green, T-1 (3Mm), 16Mcd, 562Nm; Led Color Vcc (Visual Communications Company) LED GREEN DIFFUSED T-1 T/H
LED Package: Radial T-1 (3mm)
LED Type Green Green; Green Green; Green Green; Green
Peak Wavelength 563 nm (5630 Å) 563 nm (5630 Å) 562 nm (5620 Å) 563 nm (5630 Å)
Viewing Angle 55 degrees 55 degrees 90 degrees 55 degrees
Luminous Intensity 25 milliCandela 16 milliCandela 10 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D11YW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
2 suppliers