Visual Communications Company, Inc. LED Indication - Discrete 4302H5-5V

Description
Green LED Indication - Discrete 5V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 5V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4302H5-5V-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4302H5-5V-ND
LED Indication - Discrete 4302H5-5V-ND
Green LED Indication - Discrete 5V Radial

Green LED Indication - Discrete 5V Radial

Buy Now Datasheet
Led, 5Mm, Green, 8Mcd, 565Nm; Led Color Vcc (Visual Communications Company) - 05C1498 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green, 8Mcd, 565Nm; Led Color Vcc (Visual Communications Company)
05C1498
Led, 5Mm, Green, 8Mcd, 565Nm; Led Color Vcc (Visual Communications Company) 05C1498
LED, 5MM, GREEN, 8MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:5V; Wavelength Typ:565nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

LED, 5MM, GREEN, 8MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:12mA; Forward Voltage:5V; Wavelength Typ:565nm; Luminous Intensity:8mcd; Viewing Angle:60°; Lens Shape:Round; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4302H5-5V-ND 05C1498
Product Name LED Indication - Discrete Led, 5Mm, Green, 8Mcd, 565Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSHPM1.PM-LRLT-A434-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4500 K
View Details
2 suppliers