Visual Communications Company, Inc. LED Indication - Discrete 4301H1/1

Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4301H1/1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4301H1/1-ND
LED Indication - Discrete 4301H1/1-ND
Red LED Indication - Discrete 2V Radial

Red LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Red, T-1 3/4 (5Mm), 20Mcd, 625Nm; Led Color Vcc (Visual Communications Company) - 93K6777 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4 (5Mm), 20Mcd, 625Nm; Led Color Vcc (Visual Communications Company)
93K6777
Led, Red, T-1 3/4 (5Mm), 20Mcd, 625Nm; Led Color Vcc (Visual Communications Company) 93K6777
LED, RED, T-1 3/4 (5MM), 20MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

LED, RED, T-1 3/4 (5MM), 20MCD, 625NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:20mcd; Viewing Angle:60°; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4301H1/1-ND 93K6777
Product Name LED Indication - Discrete Led, Red, T-1 3/4 (5Mm), 20Mcd, 625Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Red Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 20 milliCandela 20 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 120 degrees
View Details