Lumileds LED White Lighting L128-3590NA3500005

Description
LED LUXEON WARM WHT 3500K 1411
Request a Quote Datasheet
Description
LED LUXEON WARM WHT 3500K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-3590NA3500005TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WARM WHT 3500K 1411

LED LUXEON WARM WHT 3500K 1411

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1416-L128-3590NA3500005TR-ND
Product Name LED White Lighting
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
LED Indication - Discrete - 516-4085-6-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-3590SB35B00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details