Visual Communications Company, Inc. LED Indication - Discrete 4300H5LC

Description
Green LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4300H5LC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4300H5LC-ND
LED Indication - Discrete 4300H5LC-ND
Green LED Indication - Discrete 1.8V Radial

Green LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1195845-4300H5LC
Optoelectronics - LED Indication - Discrete 1195845-4300H5LC
Win Source Part Number: 1195845-4300H5LC Category: Optoelectronics>LED Indication - Discrete Color: Green Package: Bulk Standard Package: 1,000 Configuration: Standard Viewing Angle: 50° Lens Color: Green Lens Transparency: Diffused Millicandela Rating: 2.3mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 2mA Wavelength - Peak: 565nm Height (Max): 8.89mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: T-1 3/4 Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Visual Communications Company - VCC Other Names: 4300H5LC-NDR Product Status: Not For New Designs

Win Source Part Number: 1195845-4300H5LC
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 50°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 2.3mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 2mA
Wavelength - Peak: 565nm
Height (Max): 8.89mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1 3/4
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Visual Communications Company - VCC
Other Names: 4300H5LC-NDR
Product Status: Not For New Designs

Buy Now Datasheet
Led, 5Mm, Green, 2.3Mcd, 565Nm; Led Color Vcc (Visual Communications Company) - 05C1485 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Green, 2.3Mcd, 565Nm; Led Color Vcc (Visual Communications Company)
05C1485
Led, 5Mm, Green, 2.3Mcd, 565Nm; Led Color Vcc (Visual Communications Company) 05C1485
LED, 5MM, GREEN, 2.3MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, 5MM, GREEN, 2.3MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:2.3mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4300H5LC-ND 1195845-4300H5LC 05C1485
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Led, 5Mm, Green, 2.3Mcd, 565Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 3/4 (5mm)
LED Type Green Green; Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees
Luminous Intensity 2.3 milliCandela 2.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Envisium Power PLCC-4 Surface Mount LED - ASMC-PHB9-TW005 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red Orange
Peak Wavelength 623 nm (6230 Å)
View Details
4 suppliers