Visual Communications Company, Inc. LED Indication - Discrete 4300F5LC

Description
Green LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Green LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - L71531-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
L71531-ND
LED Indication - Discrete L71531-ND
Green LED Indication - Discrete 1.8V Radial

Green LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Vcc (Visual Communications Company) - 94B4843 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Vcc (Visual Communications Company)
94B4843
Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Vcc (Visual Communications Company) 94B4843
LED, GREEN, T-1 (3MM), 1.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:7mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:1.6mcd; Viewing Angle:50°; Lens Shape:RoundRoHS Compliant: Yes

LED, GREEN, T-1 (3MM), 1.6MCD, 565NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:7mA; Forward Voltage:1.8V; Wavelength Typ:565nm; Luminous Intensity:1.6mcd; Viewing Angle:50°; Lens Shape:RoundRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L71531-ND 94B4843
Product Name LED Indication - Discrete Led, Green, T-1 (3Mm), 1.6Mcd, 565Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 (3mm)
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 1.6 milliCandela 1.6 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details