Visual Communications Company, Inc. LED Indication - Discrete 4300F1LC

Description
Red LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet
Description
Red LED Indication - Discrete 1.8V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 4300F1LC-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
4300F1LC-ND
LED Indication - Discrete 4300F1LC-ND
Red LED Indication - Discrete 1.8V Radial

Red LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - 4300F1LC
856027-4300F1LC
LED Indication - Discrete - 4300F1LC 856027-4300F1LC
Manufacturer: Visual Communications Company - VCC Win Source Part Number: 856027-4300F1LC Features: Red - LED Indication - Discrete 1.8V Radial Package: Bulk Package: Radial Mounting: Through Hole Part Status: Not For New Designs Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Visual Communications Company - VCC
Win Source Part Number: 856027-4300F1LC
Features: Red - LED Indication - Discrete 1.8V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Part Status: Not For New Designs
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Led, 3Mm, Red, 1.8Mcd, 635Nm; Led Color Vcc (Visual Communications Company) - 05C1482 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Red, 1.8Mcd, 635Nm; Led Color Vcc (Visual Communications Company)
05C1482
Led, 3Mm, Red, 1.8Mcd, 635Nm; Led Color Vcc (Visual Communications Company) 05C1482
LED, 3MM, RED, 1.8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:635nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, 3MM, RED, 1.8MCD, 635NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:635nm; Luminous Intensity:1.8mcd; Viewing Angle:50°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4300F1LC-ND 856027-4300F1LC 05C1482
Product Name LED Indication - Discrete LED Indication - Discrete - 4300F1LC Led, 3Mm, Red, 1.8Mcd, 635Nm; Led Color Vcc (Visual Communications Company)
LED Package: Radial T-1 (3mm)
LED Type Red Red; Red
Peak Wavelength 635 nm (6350 Å) 635 nm (6350 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 1.8 milliCandela 1.8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - F5E1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LEDs - 2744981P - RS Components, Ltd.
Specs
Forward Voltage 2.9 volts
Number of Array Elements 1
View Details