Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.87Mm, Green, 24V; Led Color Vcc (Visual Communications Company) 2191U5-24V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Green, 24V; Led Color Vcc (Visual Communications Company) - 88M9621 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Green, 24V; Led Color Vcc (Visual Communications Company)
88M9621
Panel Mount Indicator, Led, 7.87Mm, Green, 24V; Led Color Vcc (Visual Communications Company) 88M9621
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 24V; LED Color:Green; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88M9621
Product Name Panel Mount Indicator, Led, 7.87Mm, Green, 24V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED Color Lighting - 516-2002-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details