ROHM Semiconductor GmbH High brightness Lens Type LED CSL0901BT

Description
CSL0901BT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.
Datasheet
Description
CSL0901BT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Willich, Germany
High brightness Lens Type LED
CSL0901BT
High brightness Lens Type LED CSL0901BT
CSL0901BT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

CSL0901BT is Lens type Chip LED. Achieves high brightness with the small 1608 (0603) size.

Supplier's Site Datasheet
Led, Blue, 470Nm, 56Mcd, 0603 Rohs Compliant Rohm - 31AK5804 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 470Nm, 56Mcd, 0603 Rohs Compliant Rohm
31AK5804
Led, Blue, 470Nm, 56Mcd, 0603 Rohs Compliant Rohm 31AK5804
LED, BLUE, 470NM, 56MCD, 0603 ROHS COMPLIANT: YES

LED, BLUE, 470NM, 56MCD, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ROHM Semiconductor GmbH Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number CSL0901BT 31AK5804
Product Name High brightness Lens Type LED Led, Blue, 470Nm, 56Mcd, 0603 Rohs Compliant Rohm
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Optical Power Output 68 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
PICOLED™-eco Series - SML-P11MT(R) - ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Yellow; Green
Peak Wavelength 569 nm (5690 Å)
View Details
2 suppliers