Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.87Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 2191QL1-24V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Red, 24V; Led Color Vcc (Visual Communications Company) - 93K6763 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
93K6763
Panel Mount Indicator, Led, 7.87Mm, Red, 24V; Led Color Vcc (Visual Communications Company) 93K6763
PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, RED, 24V; LED Color:Red; Operating Voltage:24V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Red; Forward Voltage:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6763
Product Name Panel Mount Indicator, Led, 7.87Mm, Red, 24V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736372 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Dual color chip LED with reflector - SML-020MVT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 570 to 650 nm (5700 to 6500 Å)
View Details