Visual Communications Company, Inc. Panel Mount Indicator, Led, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 2191L5-12V

Description
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Width:7.87"RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Width:7.87"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company) - 18M7977 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
18M7977
Panel Mount Indicator, Led, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company) 18M7977
PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Width:7.87"RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 7.87MM, GREEN, 12V; LED Color:Green; Operating Voltage:12V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Colour:Green; Lens Width:7.87"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 18M7977
Product Name Panel Mount Indicator, Led, 7.87Mm, Green, 12V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
Oval LED lamps - SLI-430DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ4
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details