Visual Communications Company, Inc. Panel Indicator, 7.87Mm, Red, 6V; Led Color Vcc (Visual Communications Company) 2191L1-6V

Description
PANEL INDICATOR, 7.87MM, RED, 6V; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191L Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 7.87MM, RED, 6V; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191L Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 7.87Mm, Red, 6V; Led Color Vcc (Visual Communications Company) - 05C1326 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 7.87Mm, Red, 6V; Led Color Vcc (Visual Communications Company)
05C1326
Panel Indicator, 7.87Mm, Red, 6V; Led Color Vcc (Visual Communications Company) 05C1326
PANEL INDICATOR, 7.87MM, RED, 6V; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191L Series RoHS Compliant: Yes

PANEL INDICATOR, 7.87MM, RED, 6V; LED Color:Red; Operating Voltage:6V; Mounting Hole Dia:7.87mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:2191L Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05C1326
Product Name Panel Indicator, 7.87Mm, Red, 6V; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-4080EA3500004TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers