Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company) 1092QA1-125VAC

Description
PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9988 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9988
Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9988
PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, RED, 125VAC; LED Color:Red; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:Not Rated; Product Range:1092Q Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9988
Product Name Panel Indicator, 12.7Mm, Red, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918824 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASM6-SGD1-NRT0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details