Visual Communications Company, Inc. Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) 1092D3-12V

Description
LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes
Description
LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) - 91Y7257 - Newark, An Avnet Company
Chicago, IL, United States
Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company)
91Y7257
Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company) 91Y7257
LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

LED INDICATOR, PANEL, 12.7MM, AMBER, 12V; LED Color:Amber; Operating Voltage:12V; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:13cd; IP / NEMA Rating:-; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 91Y7257
Product Name Led Indicator, Panel, 12.7Mm, Amber, 12V; Led Color Vcc (Visual Communications Company)
LED Type Amber
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
PICOLED™-RGB Series - SMLP36RGBNW3 - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.0 (t=0.2)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 470 to 624 nm (4700 to 6240 Å)
View Details
4 suppliers