Visual Communications Company, Inc. Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) 1092C5-125VAC

Description
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes
Datasheet
Description
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) - 98Y9981 - Newark, An Avnet Company
Chicago, IL, United States
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company)
98Y9981
Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company) 98Y9981
PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes

PANEL INDICATOR, 12.7MM, GREEN, 125VAC; LED Color:Green; Operating Voltage:125VAC; Mounting Hole Dia:12.7mm; Forward Current If:25mA; Luminous Intensity:12cd; IP / NEMA Rating:Not Rated; Product Range:1092 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 98Y9981
Product Name Panel Indicator, 12.7Mm, Green, 125Vac; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 846-CSL0901MT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow; Green
Peak Wavelength 571 nm (5710 Å)
View Details
LED Indication - Discrete - 1497-XZDG68W5MAV-3CT-ND - DigiKey
Specs
LED Package: 0402 (1005 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details