Visual Communications Company, Inc. Panel Mount Indicator, Led, 12.7Mm, Green, 6V; Led Color Vcc (Visual Communications Company) 1091M5-6V

Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 6V; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet
Description
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 6V; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Mount Indicator, Led, 12.7Mm, Green, 6V; Led Color Vcc (Visual Communications Company) - 93K6627 - Newark, An Avnet Company
Chicago, IL, United States
Panel Mount Indicator, Led, 12.7Mm, Green, 6V; Led Color Vcc (Visual Communications Company)
93K6627
Panel Mount Indicator, Led, 12.7Mm, Green, 6V; Led Color Vcc (Visual Communications Company) 93K6627
PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 6V; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 6V; LED Color:Green; Operating Voltage:6V; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:-; Forward Voltage:6V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93K6627
Product Name Panel Mount Indicator, Led, 12.7Mm, Green, 6V; Led Color Vcc (Visual Communications Company)
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
OSLON® Square LED - GW CSSRM2.PM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details