PANEL MOUNT INDICATOR, LED, 12.7MM, GREEN, 12V; LED Color:Green; Operating Voltage:12VDC; Mounting Hole Dia:12.7mm; Forward Current If:-; Luminous Intensity:-; IP / NEMA Rating:Not Rated; Product Range:1091M Series; Colour:Green RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 16M2705 |
| Product Name | Panel Mount Indicator, Led, 12.7Mm, Green, 12V; Led Color Vcc (Visual Communications Company) |
| LED Type | Green; Green |