Visual Communications Company, Inc. Panel Indicators, Pilot Lights 1050A3

Description
"Neon Panel Indicator Amber 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet
Description
"Neon Panel Indicator Amber 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1050A3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1050A3-ND
Panel Indicators, Pilot Lights 1050A3-ND
"Neon Panel Indicator Amber 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

"Neon Panel Indicator Amber 105V ~ 125V Wire Leads - 4.6"" (116.84mm)"

Buy Now Datasheet
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company) - 18M7894 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company)
18M7894
Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company) 18M7894
LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050A Series; Colour:Amber RoHS Compliant: Yes

LAMP, INDICATOR, NEON, AMBER, 125V; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:-; Product Range:1050A Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1050A3-ND 18M7894
Product Name Panel Indicators, Pilot Lights Lamp, Indicator, Neon, Amber, 125V; Supply Voltage Vcc (Visual Communications Company)
Lamp Type Neon
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
RSL Radiant Wiring Modules - RSL-WML-012-024GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Voltage type AC AC
Voltage type DC DC
Rated Voltage 12 to 24 volts
View Details
22 mm LED Pilot Lights - 2PLB3-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details