Altech Corp. 22 mm LED Pilot Lights 2PLB3-024

Description
Features: 22mm Pilot Lights includes BUlb, and BUld Holder Mounting Bracket UL Recognized
Request a Quote Datasheet
Description
Features: 22mm Pilot Lights includes BUlb, and BUld Holder Mounting Bracket UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Pilot Lights - 2PLB3-024 - Altech Corp.
Flemington, NJ, USA
22 mm LED Pilot Lights
2PLB3-024
22 mm LED Pilot Lights 2PLB3-024
Features: 22mm Pilot Lights includes BUlb, and BUld Holder Mounting Bracket UL Recognized

Features:

  • 22mm Pilot Lights includes BUlb, and BUld Holder
  • Mounting Bracket
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2PLB3-024
Product Name 22 mm LED Pilot Lights
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB6LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
22mm Illuminated Projecting Push Button - 2ALP3LB-110D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL6LB-6-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL5LB-1-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details