Vishay Intertechnology, Inc. Through Hole Resistors Z34081831000J6DC10

Description
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-Z34081831000J6DC10CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-Z34081831000J6DC10CT-ND
Through Hole Resistors 749-Z34081831000J6DC10CT-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-Z34081831000J6DC10TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-Z34081831000J6DC10TB-ND
Through Hole Resistors 749-Z34081831000J6DC10TB-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole 10kV Resistor - 53-Z34081831000J6DC10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 10kV Resistor
53-Z34081831000J6DC10
Through-Hole 10kV Resistor 53-Z34081831000J6DC10
Wirewound Resistors - Through Hole 5watt 100ohms 5% 10kV Surge Product overview: Z34081831000J6DC10 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Z34081831000J6DC1 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watt 100ohms 5% 10kV Surge Product overview: Z34081831000J6DC10 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10kV. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 10kV, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Z34081831000J6DC10 can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Through Hole Resistors - 1380338-Z34081831000J6DC10 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1380338-Z34081831000J6DC10
Resistors - Through Hole Resistors 1380338-Z34081831000J6DC10
Win Source Part Number: 1380338-Z34081831000 J6DC10 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 250°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: Z300-C Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±5% Size / Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±200ppm/°C Resistance: 100 Ohms Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1380338-Z34081831000J6DC10
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 250°C
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: Z300-C
Features: Flame Retardant Coating, High Voltage, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±5%
Size / Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±200ppm/°C
Resistance: 100 Ohms
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number 749-Z34081831000J6DC10CT-ND 53-Z34081831000J6DC10 1380338-Z34081831000J6DC10
Product Name Through Hole Resistors Through-Hole 10kV Resistor Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details