Vishay Precision Group Through Hole Resistors Y607110K0000T9L

Description
10 kOhms ±0.01% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 kOhms ±0.01% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-1064-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-1064-ND
Through Hole Resistors 804-1064-ND
10 kOhms ±0.01% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil

10 kOhms ±0.01% 0.3W Through Hole Resistor Radial Non-Inductive Metal Foil

Buy Now Datasheet
Res, 10K, 0.01%, 300Mw, Radial; Resistance Vishay Foil Resistors - 45AC9752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.01%, 300Mw, Radial; Resistance Vishay Foil Resistors
45AC9752
Res, 10K, 0.01%, 300Mw, Radial; Resistance Vishay Foil Resistors 45AC9752
RES, 10K, 0.01%, 300MW, RADIAL; Resistance:10kohm; Product Range:HZ Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

RES, 10K, 0.01%, 300MW, RADIAL; Resistance:10kohm; Product Range:HZ Series; Power Rating:300mW; Resistance Tolerance:± 0.01%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1064-ND 45AC9752
Product Name Through Hole Resistors Res, 10K, 0.01%, 300Mw, Radial; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial Leads
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers