FRSM0805 12R000 TCR0.2 0.25% S W
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y402212R0000C9W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.2500 +/- % |